Acer logo

Acer Aspire V3-731-B9606G50Makk Intel® Pentium® B960 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82221
Info modified on:
29 Jan 2025, 18:09:23
Short summary description Acer Aspire V3-731-B9606G50Makk Intel® Pentium® B960 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire V3-731-B9606G50Makk, Intel® Pentium®, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 500 GB

Long summary description Acer Aspire V3-731-B9606G50Makk Intel® Pentium® B960 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire V3-731-B9606G50Makk. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.