Acer logo

Acer Aspire V5-471G Intel® Core™ i3 i3-2367M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Purple

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138521
Info modified on:
25 Jan 2025, 22:16:12
Short summary description Acer Aspire V5-471G Intel® Core™ i3 i3-2367M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Purple:

Acer Aspire V5-471G, Intel® Core™ i3, 1,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire V5-471G Intel® Core™ i3 i3-2367M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Purple:

Acer Aspire V5-471G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Purple

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.