Acer logo

Acer Aspire 3 A315-510P Intel® Core™ i3 i3-N305 Laptop 39,6 cm (15.6") Full HD 8 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Italian Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8132
Info modified on:
01 Feb 2025, 04:57:33
Short summary description Acer Aspire 3 A315-510P Intel® Core™ i3 i3-N305 Laptop 39,6 cm (15.6") Full HD 8 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Italian Silver:

Acer Aspire 3 A315-510P, Intel® Core™ i3, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 11 Home

Long summary description Acer Aspire 3 A315-510P Intel® Core™ i3 i3-N305 Laptop 39,6 cm (15.6") Full HD 8 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Italian Silver:

Acer Aspire 3 A315-510P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-N305. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 1,7 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.