Acer logo

Acer Aspire 5 A515-54 Intel® Core™ i7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Endless OS Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48219
Info modified on:
22 Jan 2025, 05:01:52
Short summary description Acer Aspire 5 A515-54 Intel® Core™ i7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Endless OS Silver:

Acer Aspire 5 A515-54, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB, Endless OS

Long summary description Acer Aspire 5 A515-54 Intel® Core™ i7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Endless OS Silver:

Acer Aspire 5 A515-54. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Endless OS. Product colour: Silver. Weight: 1,8 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.