Acer Aspire 3 A315-42-R0JV, AMD Athlon II, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB
Acer Aspire 3 A315-42-R0JV. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon II, Processor model: 300U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home. Product colour: Black