Acer logo

Acer Aspire 3 A317-51K-31A1 Intel® Core™ i3 i3-8130U Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) eShell German Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66413
Info modified on:
22 Jan 2025, 05:01:40
Short summary description Acer Aspire 3 A317-51K-31A1 Intel® Core™ i3 i3-8130U Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) eShell German Black:

Acer Aspire 3 A317-51K-31A1, Intel® Core™ i3, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Aspire 3 A317-51K-31A1 Intel® Core™ i3 i3-8130U Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) eShell German Black:

Acer Aspire 3 A317-51K-31A1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: eShell. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.