Acer logo

Acer Aspire 3 A315-22-491E AMD A4 A4-9120E Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Turkish Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55353
Info modified on:
01 Feb 2025, 05:08:54
Short summary description Acer Aspire 3 A315-22-491E AMD A4 A4-9120E Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Turkish Black:

Acer Aspire 3 A315-22-491E, AMD A4, 1,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Aspire 3 A315-22-491E AMD A4 A4-9120E Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Turkish Black:

Acer Aspire 3 A315-22-491E. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120E, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.