Acer logo

Acer Swift 3 SF315-52-52YX Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34212
Info modified on:
25 Jan 2025, 22:49:54
Short summary description Acer Swift 3 SF315-52-52YX Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Swift 3 SF315-52-52YX, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Acer Swift 3 SF315-52-52YX Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Swift 3 SF315-52-52YX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.