Acer logo

Acer Swift 1 SF114-32-P1TK Intel® Pentium® Silver N5000 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home German Pink

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58005
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Acer Swift 1 SF114-32-P1TK Intel® Pentium® Silver N5000 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home German Pink:

Acer Swift 1 SF114-32-P1TK, Intel® Pentium® Silver, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Acer Swift 1 SF114-32-P1TK Intel® Pentium® Silver N5000 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home German Pink:

Acer Swift 1 SF114-32-P1TK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home. Product colour: Pink

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.