Acer logo

Acer Aspire 3 A315-33-P4X3 Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10004
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Acer Aspire 3 A315-33-P4X3 Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 3 A315-33-P4X3, Intel® Pentium®, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 3 A315-33-P4X3 Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 3 A315-33-P4X3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.