Acer Swift 1 SF114-32-P2W3, Intel® Pentium® Silver, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB
Acer Swift 1 SF114-32-P2W3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home in S mode. Product colour: Gold