Acer logo

Acer Swift 3 SF314-52-31KB Intel® Core™ i3 i3-7130U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28287
Info modified on:
24 Jan 2025, 20:48:17
Short summary description Acer Swift 3 SF314-52-31KB Intel® Core™ i3 i3-7130U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Swift 3 SF314-52-31KB, Intel® Core™ i3, 2,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Acer Swift 3 SF314-52-31KB Intel® Core™ i3 i3-7130U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Swift 3 SF314-52-31KB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7130U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.