Acer logo

Acer Aspire 3 A314-31-P2WT Intel® Pentium® N4200 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57772
Info modified on:
22 Jan 2025, 06:00:10
Short summary description Acer Aspire 3 A314-31-P2WT Intel® Pentium® N4200 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 3 A314-31-P2WT, Intel® Pentium®, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire 3 A314-31-P2WT Intel® Pentium® N4200 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 3 A314-31-P2WT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.