Acer logo

Acer Chromebook R 13 CB5-312T-K2K0 MediaTek M8173C 33,8 cm (13.3") Touchscreen Full HD 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS English, German Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155117
Info modified on:
22 Jan 2025, 04:39:55
Short summary description Acer Chromebook R 13 CB5-312T-K2K0 MediaTek M8173C 33,8 cm (13.3") Touchscreen Full HD 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS English, German Silver:

Acer Chromebook R 13 CB5-312T-K2K0, MediaTek, 2,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Acer Chromebook R 13 CB5-312T-K2K0 MediaTek M8173C 33,8 cm (13.3") Touchscreen Full HD 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS English, German Silver:

Acer Chromebook R 13 CB5-312T-K2K0. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: MediaTek, Processor model: M8173C, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Silver

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.