Acer logo

Acer Aspire E E5-575-3156 Intel® Core™ i3 i3-6100U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42717
Info modified on:
25 Jan 2025, 22:04:46
Short summary description Acer Aspire E E5-575-3156 Intel® Core™ i3 i3-6100U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Linux Black:

Acer Aspire E E5-575-3156, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Aspire E E5-575-3156 Intel® Core™ i3 i3-6100U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Linux Black:

Acer Aspire E E5-575-3156. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Linux. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.