Acer Aspire E E5-475G-76RA, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 6 GB, 1 TB
Acer Aspire E E5-475G-76RA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Silver