Acer logo

Acer Aspire F F5-521-63KG AMD A6 A6-7310 Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207114
Info modified on:
22 Jan 2025, 04:50:24
Short summary description Acer Aspire F F5-521-63KG AMD A6 A6-7310 Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

Acer Aspire F F5-521-63KG, AMD A6, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Aspire F F5-521-63KG AMD A6 A6-7310 Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

Acer Aspire F F5-521-63KG. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-7310, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.