Acer logo

Acer Aspire V3-372-59BJ Intel® Core™ i5 i5-6267U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71117
Info modified on:
22 Jan 2025, 04:59:56
Short summary description Acer Aspire V3-372-59BJ Intel® Core™ i5 i5-6267U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Acer Aspire V3-372-59BJ, Intel® Core™ i5, 2,9 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire V3-372-59BJ Intel® Core™ i5 i5-6267U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Acer Aspire V3-372-59BJ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6267U, Processor frequency: 2,9 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® Iris™ Graphics 550. Operating system installed: Windows 10 Home. Product colour: White. Weight: 1,49 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.