Acer logo

Acer Aspire V 13 V3-372-55PS Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48115
Info modified on:
22 Jan 2025, 05:00:02
Short summary description Acer Aspire V 13 V3-372-55PS Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home White:

Acer Aspire V 13 V3-372-55PS, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 8 GB, 128 GB, Windows 10 Home

Long summary description Acer Aspire V 13 V3-372-55PS Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home White:

Acer Aspire V 13 V3-372-55PS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: White. Weight: 1,6 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.