Acer Aspire E E5-772G-5123, Intel® Core™ i5, 1,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB
Acer Aspire E E5-772G-5123. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Grey