Acer logo

Acer Extensa 15 EX215-51-52H3 Intel® Core™ i5 i5-10210U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Endless OS Italian Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26307
Info modified on:
23 Jan 2025, 18:20:24
Bullet Points Acer Extensa 15 EX215-51-52H3 Intel® Core™ i5 i5-10210U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Endless OS Italian Black:
  • - Endless OS
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 LCD
  • - 4GB DDR4-SDRAM & 500GB HDD
Long product name Acer Extensa 15 EX215-51-52H3 Intel® Core™ i5 i5-10210U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Endless OS Italian Black:

Intel Core i5-10210U (6MB Cache, 1.6GHz), 4GB DDR4-SDRAM, 500GB HDD, 39.6 cm (15.6") Full HD 1920 x 1080 LCD, Intel UHD Graphics, LAN, WLAN, Webcam, Endless OS

Acer Extensa 15 EX215-51-52H3 Intel® Core™ i5 i5-10210U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Endless OS Italian Black:

Extensa 15
Designed for businesspeople who need everyday computing power and functionality, Extensa 15 laptops have everything you need for a comfortable day’s work and up to 9 hours of battery life. These thin, light laptops deliver outstanding productivity while providing a full range of essential business functions.

Responsive Performance
Get your jobs done quickly and efficiently and multitask with ease thanks to the powerful combination of processors and faster file access with higher performance, lower power DDR4 memory.

Dual Storage Options
Enjoy blazingly fast performance with two slots for up to 512GB PCIe NVMe SSD1. Everything’s accelerated, from booting up to everyday computing and opening media-rich files. Easily store and share important projects and data with 2TB1 of hard drive space.

Work Day Productivity
With a battery life of up to 9 hours2, your device is designed to stay at your side for the entirety of the day.

Stunning Visuals
View fine details and rich colors on the 15.6” FHD IPS display1, with narrow bezels1 for a high screen-to-body ratio. Stay free from eye fatigue thanks to the display’s eye-protecting technology.

FHD Display
Crisp, true-to-life colors come alive in Full HD 1080p resolution.

IPS Panel
Share what's on your screen with your colleagues as colors stay true no matter what angle you're viewing from.

Acer ComfyView™
View more comfortably in various settings with ComfyView™ technology, which reduces glare by limiting the amount of light being reflected by your display.

Refined Design
The Extensa 15’s stylish chassis has been redesigned to be thinner and lighter than ever. At less than 20mm thin and at a starting weight of under 1.9kg1, it can accompany you wherever you need to go.

Ports for All Occasions
Connecting to peripherals is streamlined and simple with the maximum amount of options. Accomplish more with a full range of ports, including RJ45, two USB 2.0, USB3.1 Gen1, HDMI and more1.

Enhanced Video Conferencing
Improve your all-round video conferencing experience. Maintain a strong, consistent wireless signal with the strategically placed Wi-Fi 5 (802.11ac) wireless antenna and MU-MIMO. The optimized digital webcam, microphone, and two built-in stereo speakers keep you connected with amazing audio and visual clarity.

Short summary description Acer Extensa 15 EX215-51-52H3 Intel® Core™ i5 i5-10210U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Endless OS Italian Black:

Acer Extensa 15 EX215-51-52H3, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Acer Extensa 15 EX215-51-52H3 Intel® Core™ i5 i5-10210U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Endless OS Italian Black:

Acer Extensa 15 EX215-51-52H3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Endless OS. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.