Acer Extensa 15 EX215-21-44YP, AMD A4, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB
Acer Extensa 15 EX215-21-44YP. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120E, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Pro. Product colour: Black