Acer Aspire One 725-C7xkk, AMD C, 1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB
Acer Aspire One 725-C7xkk. Product type: Netbook. Processor family: AMD C, Processor model: C-70, Processor frequency: 1 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Black. Weight: 1,2 kg