Acer logo

Acer Aspire One D270-26Ckk Intel Atom® N2600 Netbook 25,6 cm (10.1") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119379
Info modified on:
23 Jan 2025, 19:18:36
Short summary description Acer Aspire One D270-26Ckk Intel Atom® N2600 Netbook 25,6 cm (10.1") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Linux Black:

Acer Aspire One D270-26Ckk, Intel Atom®, 1,6 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire One D270-26Ckk Intel Atom® N2600 Netbook 25,6 cm (10.1") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Linux Black:

Acer Aspire One D270-26Ckk. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Linux. Product colour: Black. Weight: 1,3 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.