Acer logo

Acer Aspire Switch 10 E SW3-013-181M Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black, Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71492
Info modified on:
22 Jan 2025, 05:38:05
Short summary description Acer Aspire Switch 10 E SW3-013-181M Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black, Brown:

Acer Aspire Switch 10 E SW3-013-181M, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 2 GB, 32 GB

Long summary description Acer Aspire Switch 10 E SW3-013-181M Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black, Brown:

Acer Aspire Switch 10 E SW3-013-181M. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Windows 10 Home. Product colour: Black, Brown

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.