Acer logo

Acer Switch Alpha 12 SA5-271-39ZX Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30,5 cm (12") Touchscreen Quad HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33945
Info modified on:
22 Jan 2025, 06:07:54
Short summary description Acer Switch Alpha 12 SA5-271-39ZX Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30,5 cm (12") Touchscreen Quad HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black:

Acer Switch Alpha 12 SA5-271-39ZX, Intel® Core™ i3, 2,3 GHz, 30,5 cm (12"), 2160 x 1440 pixels, 4 GB, 128 GB

Long summary description Acer Switch Alpha 12 SA5-271-39ZX Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30,5 cm (12") Touchscreen Quad HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black:

Acer Switch Alpha 12 SA5-271-39ZX. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 30,5 cm (12"), HD type: Quad HD, Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.