Acer logo

Acer Switch Alpha 12 SA5-271P-77ST Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 30,5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50813
Info modified on:
02 Jun 2025, 17:39:30
Short summary description Acer Switch Alpha 12 SA5-271P-77ST Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 30,5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Acer Switch Alpha 12 SA5-271P-77ST, Intel® Core™ i7, 2,5 GHz, 30,5 cm (12"), 2160 x 1440 pixels, 8 GB, 512 GB

Long summary description Acer Switch Alpha 12 SA5-271P-77ST Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 30,5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Acer Switch Alpha 12 SA5-271P-77ST. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 30,5 cm (12"), Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.