Acer logo

Acer Iconia B1-710 Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22843
Info modified on:
10 Aug 2024, 07:43:27
Short summary description Acer Iconia B1-710 Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue:

Acer Iconia B1-710, 17,8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android, Blue

Long summary description Acer Iconia B1-710 Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue:

Acer Iconia B1-710. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,2 GHz, Processor family: Mediatek, Processor model: 8317T. Internal memory: 1 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 330 g. Operating system installed: Android. Product colour: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.