Acer logo

Acer Aspire Switch 10 E SW3-016-18D4 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42448
Info modified on:
01 Feb 2025, 04:25:56
Short summary description Acer Aspire Switch 10 E SW3-016-18D4 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black, White:

Acer Aspire Switch 10 E SW3-016-18D4, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description Acer Aspire Switch 10 E SW3-016-18D4 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black, White:

Acer Aspire Switch 10 E SW3-016-18D4. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 10 Home. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.