Acer logo

Acer Aspire Switch 10 V SW5-014-1757 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68349
Info modified on:
14 Mar 2024, 19:26:08
Short summary description Acer Aspire Switch 10 V SW5-014-1757 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Home Black, Grey:

Acer Aspire Switch 10 V SW5-014-1757, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1920 x 1200 pixels, 4 GB, 64 GB

Long summary description Acer Aspire Switch 10 V SW5-014-1757 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Home Black, Grey:

Acer Aspire Switch 10 V SW5-014-1757. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.