Acer logo

Acer Nitro 5 AN515-43-R4RW AMD Ryzen™ 7 3750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Endless OS Turkish Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59334
Info modified on:
01 Feb 2025, 06:08:17
Short summary description Acer Nitro 5 AN515-43-R4RW AMD Ryzen™ 7 3750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Endless OS Turkish Black:

Acer Nitro 5 AN515-43-R4RW, AMD Ryzen™ 7, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,13 TB

Long summary description Acer Nitro 5 AN515-43-R4RW AMD Ryzen™ 7 3750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Endless OS Turkish Black:

Acer Nitro 5 AN515-43-R4RW. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3750H, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Endless OS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.