Acer logo

Acer X1623H Ceiling-mounted projector 3500 ANSI lumens DLP WUXGA (1920x1200) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84153
Info modified on:
14 Mar 2024, 18:49:46
Short summary description Acer X1623H Ceiling-mounted projector 3500 ANSI lumens DLP WUXGA (1920x1200) White:

Acer X1623H, 3500 ANSI lumens, DLP, WUXGA (1920x1200), 10000:1, 16:10, 685,8 - 7620 mm (27 - 300")

Long summary description Acer X1623H Ceiling-mounted projector 3500 ANSI lumens DLP WUXGA (1920x1200) White:

Acer X1623H. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 16.91 - 21.6 mm, Aperture range (F-F): 2,37 - 2,78. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1200 (WUXGA). Noise level: 34 dB, Noise level (economic mode): 27 dB, Projection modes: Ceiling, Front, Rear

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.