Acer logo

Acer Essential X118H Ceiling-mounted projector 3600 ANSI lumens DLP SVGA (800x600) 3D White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5048
Info modified on:
21 Oct 2022, 12:38:24
Short summary description Acer Essential X118H Ceiling-mounted projector 3600 ANSI lumens DLP SVGA (800x600) 3D White:

Acer Essential X118H, 3600 ANSI lumens, DLP, SVGA (800x600), 20000:1, 4:3, 4:3, 16:9

Long summary description Acer Essential X118H Ceiling-mounted projector 3600 ANSI lumens DLP SVGA (800x600) 3D White:

Acer Essential X118H. Projector brightness: 3600 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 10000 h. Focal length range: 21.85 - 24.01 mm, Aperture range (F-F): 2,41 - 2,53, Zoom ratio: 2.0:1. Supported graphics resolutions: 800 x 600 (SVGA), 1920 x 1200 (WUXGA). Product type: Ceiling-mounted projector, Market positioning: Business, Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.