Acer H6502BD, 3400 ANSI lumens, DLP, 1080p (1920x1080), 20000:1, 16:9, 0 - 7620 mm (0 - 300")
Acer H6502BD. Projector brightness: 3400 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 22 - 24.1 mm, Aperture range (F-F): 2,55 - 2,85. Analog signal format system: NTSC, PAL, SECAM. Noise level: 31 dB, Noise level (economic mode): 26 dB