Acer logo

Acer TravelMate 5542-P324G50Mnss AMD Athlon II Dual-Core P320 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41549
Info modified on:
27 Jan 2025, 08:44:51
Short summary description Acer TravelMate 5542-P324G50Mnss AMD Athlon II Dual-Core P320 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver:

Acer TravelMate 5542-P324G50Mnss, AMD Athlon II Dual-Core, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate 5542-P324G50Mnss AMD Athlon II Dual-Core P320 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver:

Acer TravelMate 5542-P324G50Mnss. Processor family: AMD Athlon II Dual-Core, Processor model: P320, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.