Acer logo

Acer TravelMate 8172-382G25n Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63075
Info modified on:
29 Jan 2025, 18:12:33
Short summary description Acer TravelMate 8172-382G25n Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black:

Acer TravelMate 8172-382G25n, Intel® Core™ i3, 1,33 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 8172-382G25n Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black:

Acer TravelMate 8172-382G25n. Processor family: Intel® Core™ i3, Processor model: i3-380UM, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,35 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.