Acer TravelMate 7730-653G25Mn, Intel® Core™2 Duo, 2,1 GHz, 43,2 cm (17"), 1440 x 900 pixels, 3 GB, 250 GB
Acer TravelMate 7730-653G25Mn. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2,1 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Weight: 3,4 kg