Acer logo

Acer TravelMate 5520-401G12MI TL-58 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1250 Windows XP Professional

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18497
Info modified on:
28 Jan 2025, 10:28:08
Short summary description Acer TravelMate 5520-401G12MI TL-58 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1250 Windows XP Professional:

Acer TravelMate 5520-401G12MI, 1,9 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB, Windows XP Professional

Long summary description Acer TravelMate 5520-401G12MI TL-58 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1250 Windows XP Professional:

Acer TravelMate 5520-401G12MI. Processor model: TL-58, Processor frequency: 1,9 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows XP Professional. Weight: 2,88 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.