Acer logo

Acer Aspire 7750G-2456G50Mnkk Intel® Core™ i5 i5-2450M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29941
Info modified on:
25 Jan 2025, 22:44:13
Short summary description Acer Aspire 7750G-2456G50Mnkk Intel® Core™ i5 i5-2450M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium:

Acer Aspire 7750G-2456G50Mnkk, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 500 GB

Long summary description Acer Aspire 7750G-2456G50Mnkk Intel® Core™ i5 i5-2450M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium:

Acer Aspire 7750G-2456G50Mnkk. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 7670M. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.