Acer logo

Acer Aspire 4752-2332G50Mnkk Intel® Core™ i3 i3-2330M 35,6 cm (14") HD 1 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19106
Info modified on:
28 Jan 2025, 10:41:54
Short summary description Acer Aspire 4752-2332G50Mnkk Intel® Core™ i3 i3-2330M 35,6 cm (14") HD 1 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black:

Acer Aspire 4752-2332G50Mnkk, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 1 GB, 500 GB

Long summary description Acer Aspire 4752-2332G50Mnkk Intel® Core™ i3 i3-2330M 35,6 cm (14") HD 1 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black:

Acer Aspire 4752-2332G50Mnkk. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Linux Linpus. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.