Acer logo

Acer Aspire S3-951-2464G34iss Intel® Core™ i5 i5-2467M 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107528
Info modified on:
22 Jan 2025, 04:53:02
Short summary description Acer Aspire S3-951-2464G34iss Intel® Core™ i5 i5-2467M 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Home Premium Silver:

Acer Aspire S3-951-2464G34iss, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire S3-951-2464G34iss Intel® Core™ i5 i5-2467M 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Home Premium Silver:

Acer Aspire S3-951-2464G34iss. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.