Acer Aspire AS5250-BZ873, AMD C, 1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB
Acer Aspire AS5250-BZ873. Form factor: Clamshell. Processor family: AMD C, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 6250. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg