Acer Aspire 5750G-2414G50Mnkk, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire 5750G-2414G50Mnkk. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg