Acer Aspire 5552-P324G50Mnkk, AMD Athlon II, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire 5552-P324G50Mnkk. Processor family: AMD Athlon II, Processor model: P320, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Weight: 2,6 kg