Acer logo

Acer Aspire 7741Z-P614G32MN Intel® Pentium® P6100 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103314
Info modified on:
29 Jan 2025, 18:51:57
Short summary description Acer Aspire 7741Z-P614G32MN Intel® Pentium® P6100 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium Black:

Acer Aspire 7741Z-P614G32MN, Intel® Pentium®, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 7741Z-P614G32MN Intel® Pentium® P6100 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium Black:

Acer Aspire 7741Z-P614G32MN. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.