Acer Aspire 7745G-5464G1.28TMNKS, Intel® Core™ i5, 2,53 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1,28 TB
Acer Aspire 7745G-5464G1.28TMNKS. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2,53 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,28 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,25 kg