Acer logo

Acer Aspire TimelineX 3820TG Intel® Core™ i3 i3-330M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Professional

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24786
Info modified on:
30 Jan 2025, 19:47:00
Short summary description Acer Aspire TimelineX 3820TG Intel® Core™ i3 i3-330M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Professional:

Acer Aspire TimelineX 3820TG, Intel® Core™ i3, 2,13 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire TimelineX 3820TG Intel® Core™ i3 i3-330M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Professional:

Acer Aspire TimelineX 3820TG. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2,13 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Professional. Weight: 1,8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.