Acer Aspire 7740G-334G32Mn, Intel® Core™ i3, 2,13 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB
Acer Aspire 7740G-334G32Mn. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2,13 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Weight: 3,2 kg