Acer logo

Acer Aspire 5740G-434G64MN Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5470 Windows 7 Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93771
Info modified on:
28 Jan 2025, 10:23:07
Short summary description Acer Aspire 5740G-434G64MN Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5470 Windows 7 Home Premium:

Acer Aspire 5740G-434G64MN, Intel® Core™ i5, 2,26 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 5740G-434G64MN Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5470 Windows 7 Home Premium:

Acer Aspire 5740G-434G64MN. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2,26 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Weight: 2,8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.