Acer logo

Acer Aspire 4732Z-4583 Intel® Pentium® Dual-Core T4400 35,6 cm (14") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Starter Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
331503
Info modified on:
22 Jan 2025, 06:06:46
Short summary description Acer Aspire 4732Z-4583 Intel® Pentium® Dual-Core T4400 35,6 cm (14") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Starter Black:

Acer Aspire 4732Z-4583, Intel® Pentium® Dual-Core, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer Aspire 4732Z-4583 Intel® Pentium® Dual-Core T4400 35,6 cm (14") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Starter Black:

Acer Aspire 4732Z-4583. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 2,4 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.